MOSFET N-CH 600V 4.5A DPAK Product overview: MCU05N60A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCU05N60A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1080188-MCU05N60A-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tj)
Rds On (Max) @ Id, Vgs: 2.5Ohm @ 2.25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 1.25W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Input Capacitance (Ciss) (Max) @ Vds: 670 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: MCU05N60A-TPMSTR,MCU
Base Product Number: MCU05N60
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 4.5A (Tj) 1.25W (Tc) Surface Mount D-Pak
N-Channel 600V 4.5A (Tj) 1.25W (Tc) Surface Mount D-Pak
N-Channel 600V 4.5A (Tj) 1.25W (Tc) Surface Mount D-Pak
MOSFET N-CH 600V 4.5A DPAK
MOSFET 60V, 20A, N Channel Mosfet
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCU05N60A-TP | 1080188-MCU05N60A-TP | MCU05N60A-TPMSDKR-ND | MCU05N60A-TP | MCU05N60A-TP |
| Product Name | 600V 4.5A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 600 volts | ||||
| Transconductance | 0.0029 kS |