MCU05N60-TP is an N-channel MOSFET designed for switching applications, featuring a 600 V drain-source voltage rating, 4.5 A continuous drain current, and a maximum power dissipation of 120 W with an infinite heat sink. It has a typical on-resistance of 2.5 Ω at 10 V gate-source voltage and single pulsed avalanche energy of 210 mJ. The device is packaged in a TO-220 case with dimensions of 9.80-10.40 mm length and 6.00-6.20 mm height, and meets UL 94 V-0 flammability rating and RoHS compliance. Thermal resistance is 100 °C/W junction to ambient, operating temperature range is -55 °C to +150 °C, and it is moisture sensitivity level 1. The part number includes a trailing '-TP' suffix indicating tape and reel packaging, consistent with the series described.
MOSFET N-Ch Enh FET 600Vds 4.5A 30Vgss 1.4Vds
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCU05N60-TP |
| Product Name | MOSFET |