The MCU02N80-TP is an N-channel MOSFET in a DPAK (TO-252) surface mount package, rated for 800 V drain-source voltage and 2.4 A continuous drain current. It features a drain-source on-resistance of 6.3 Ω at 10 V gate-source voltage and 1.2 A drain current, a total gate charge of 15 nC, and single pulse avalanche energy of 180 mJ. The device operates between -55°C and +150°C junction temperature, with a thermal resistance of 100°C/W junction-to-ambient.
N-Channel 800V 2.4A Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU02N80-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |