P-channel MOSFET in a DPAK (TO-252) package, designed for low on-resistance and high-speed switching applications, with a drain-source voltage rating of -30 V and a continuous drain current of -40 A at 25°C. The device has a thermal resistance of 50°C/W junction-to-ambient and 1.5°C/W junction-to-case, supports a maximum power dissipation of 83 W, and operates from -55°C to +150°C. It meets UL 94 V-0 flammability standards, is RoHS compliant, and is halogen-free. The part is rated for single-pulse avalanche energy of 49 mJ and has a gate threshold voltage range of -1.0 V to -2.5 V.
P-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU014P03L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |