N-channel MOSFET in DPAK (TO-252) package designed for high-efficiency switching applications, with a drain-source voltage rating of 120 V and a continuous drain current of 88 A at 25°C, reducing to 55 A at 100°C. The device features a typical on-resistance of 7.5 mΩ at VGS=10 V and ID=20 A, with a gate threshold voltage range of 1 to 3 V. It supports a single-pulse avalanche energy of 380 mJ and has a thermal resistance of 0.6°C/W from junction to case. The package is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating junction and storage temperature range is -55°C to +150°C.
N-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU010N12Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |