MCTL170N06Y is an N-channel MOSFET in a TOLL-8L package, 10.58 mm max length by 9.90 mm max width, for high-power switching. It handles 60 V drain-source voltage and 170 A continuous drain current at 25°C, reducing to 120 A at 100°C, with a pulsed current rating of 680 A. Power dissipation is 182 W, supported by a junction-to-case thermal resistance of 0.82°C/W. Operating and storage temperatures range from -55°C to +175°C. Gate threshold voltage is 2.0 to 4.0 V, with a typical on-resistance of 2.8 mΩ at VGS=6 V and ID=20 A. Total gate charge is 65.6 nC at VDS=30 V and VGS=10 V. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,TOLL-8L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCTL170N06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |