P-channel MOSFET in SOT-223 package for automotive applications, with a drain-source voltage rating of -100 V, continuous drain current of -6 A at 25°C and -3.8 A at 100°C, and a total power dissipation of 1.9 W. It features a junction-to-ambient thermal resistance of 65°C/W, operates from -55°C to +150°C, and meets AEC-Q101 qualification. The device is halogen-free, RoHS compliant, and its epoxy complies with UL 94 V-0. Package dimensions are 6.30 mm to 6.70 mm length, 3.30 mm to 3.70 mm width, and 6.70 mm to 7.30 mm height. Rated for single pulsed avalanche energy of 23 mJ and pulsed drain current of -24 A.
P-CHANNEL MOSFET,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCT06P10HE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |