MOSFET P-CH 100V 6A SOT223 Product overview: MCT06P10-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCT06P10-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 884419-MCT06P10-TP
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 100 V 6A (Tj) 1.25W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCT06P10
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0095
Other Part Number: MCT06P10-TPMSCT, MCT06P10-TPMSTR, MCT06P10-TPMSDKR
P-Channel 100V 6A (Tj) 1.25W Surface Mount SOT-223
P-Channel 100V 6A (Tj) 1.25W Surface Mount SOT-223
P-Channel 100V 6A (Tj) 1.25W Surface Mount SOT-223
MOSFET P-Ch -100Vds 20Vgs 1.25W -6A -30A Idm
MOSFET P-CH 100V 6A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCT06P10-TP | 884419-MCT06P10-TP | MCT06P10-TPMSCT-ND | MCT06P10-TP | MCT06P10-TP |
| Product Name | 100V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCT06P10-TP | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | ||||
| Transconductance | 0.0100 kS |