MCT04N06-TP is an N-channel MOSFET in a SOT-223 package measuring 6.30-6.70 mm in length, 3.30-3.70 mm in width, and 6.70-7.30 mm in height. It has a 60 V drain-source voltage rating, a continuous drain current of 4 A at 25°C and 2.5 A at 100°C, and a pulsed drain current of 16 A. The gate-source voltage is ±20 V. The device features a maximum junction temperature of 150°C and a thermal resistance of 64°C/W. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The part is moisture sensitive level 3 and intended for general-purpose switching applications.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCT04N06-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |