P-Channel 20V 8.2A (Tj) 1.05W Surface Mount 8-TSSOP
MOSFET P-Ch TrenchFET -20V 8Vgs 1.05W 290pF
MOSFET P-CH 20V 8.2A 8TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MCS2305B-TPMSTR-ND | MCS2305B-TP | MCS2305B-TP |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |