The MCQD08P06Y is a dual P-channel MOSFET in an SOP-8 package, designed for power switching applications. It has a drain-source voltage rating of -60 V and a continuous drain current of -8 A at 25°C. The device features split gate trench technology, meets UL 94 V-0 flammability requirements, and is RoHS compliant. Its thermal resistance is 72°C/W, and it supports a junction temperature range of -55°C to +150°C. The gate-source voltage is rated at ±20 V, with a typical on-resistance of 85 mΩ at -4.3 A and -10 V gate drive. The part is halogen-free and moisture-sensitive level 3. The -TP suffix indicates tape and reel packaging with 4,000 pieces per reel.
MOSFET 2P-CH 60V 8A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQD08P06Y-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |