Dual P-channel MOSFET in an SOP-8 package, designed for switching applications with a drain-source voltage rating of -20 V and continuous drain current of -4 A at 25°C and -2.5 A at 100°C. The device features trench MOSFET technology, RoHS compliance, and a thermal resistance of 87 °C/W. Maximum power dissipation is 1.4 W, with a junction temperature range of -55 °C to +150 °C. The SOP-8 package measures 6.50 mm in length and 4.61 mm in width, with a recommended solder pad layout of 1.50 mm and 0.80 mm spacings. The part is halogen-free and meets UL 94 V-0 flammability rating.
MOSFET 2P-CH 20V 4A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQD04P02-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |