Micro Commercial Components Corp. FET, MOSFET Arrays MCQ6005-TP

Description
Mosfet Array 2 N-Channel (Dual) 60V 5A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 5A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-MCQ6005-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-MCQ6005-TPTR-ND
FET, MOSFET Arrays 353-MCQ6005-TPTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5A 2W Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 5A 2W Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCQ6005-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCQ6005-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCQ6005-TP
MOSFET 2N-CH 60V 5A 8SOP

MOSFET 2N-CH 60V 5A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 353-MCQ6005-TPTR-ND MCQ6005-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details