Win Source Part Number: 1376796-MCQ4953-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: MCQ4953
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5A
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 25nC @ 10V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 2.5W
Configuration: 2 P-Channel (Dual)
Mosfet Array 2 P-Channel (Dual) 30V 5A 2.5W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 30V 5A 2.5W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 30V 5A 2.5W Surface Mount 8-SOP
MOSFET 2P-CH 30V 5A 8SOP Product overview: MCQ4953-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCQ4953-TP can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1376796-MCQ4953-TP | 353-MCQ4953-TPDKR-ND | 289-MCQ4953-TP | MCQ4953-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | 30V 5A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | |
| MOSFET Operating Mode | Enhancement |