MOSFET N/P-CH 30V 5.6A/4.4A 8SOP Product overview: MCQ4503B-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.6A, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.6A, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCQ4503B-TP can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 5.6A (Ta), 4.4A (Ta) 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 5.6A (Ta), 4.4A (Ta) 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 5.6A (Ta), 4.4A (Ta) 2W Surface Mount 8-SOP
Win Source Part Number: 1376778-MCQ4503B-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: MCQ4503
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5.6A (Ta), 4.4A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 5.6A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA, 1.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 4.8nC @ 4.5V, 7.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 535pF @ 15V, 680pF @ 15V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 2W
Configuration: N and P-Channel
MOSFET N/P-CH 30V 5.6A/4.4A 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-MCQ4503B-TP | 353-MCQ4503B-TPDKR-ND | 1376778-MCQ4503B-TP | MCQ4503B-TP |
| Product Name | 30V 5.6A 4.4A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |