Micro Commercial Components Corp. FET, MOSFET Arrays MCQ4503A-TP

Description
MOSFET 30V 6.5A 8SOP
Request a Quote Datasheet
Description
MOSFET 30V 6.5A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-MCQ4503A-TP-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-MCQ4503A-TP-ND
FET, MOSFET Arrays 353-MCQ4503A-TP-ND
MOSFET 30V 6.5A 8SOP

MOSFET 30V 6.5A 8SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCQ4503A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCQ4503A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCQ4503A-TP
MOSFET 30V 6.5A/5A 8SOP

MOSFET 30V 6.5A/5A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N&P Ch Enh FET 30Vds 20Vgs 2.0W

MOSFET N&P Ch Enh FET 30Vds 20Vgs 2.0W

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-MCQ4503A-TP-ND MCQ4503A-TP MCQ4503A-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers