Micro Commercial Components Corp. Single FETs, MOSFETs MCQ4438-TP

Description
N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCQ4438-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCQ4438-TPMSDKR-ND
Single FETs, MOSFETs MCQ4438-TPMSDKR-ND
N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP

N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - MCQ4438-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCQ4438-TPMSTR-ND
Single FETs, MOSFETs MCQ4438-TPMSTR-ND
N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP

N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - MCQ4438-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCQ4438-TPMSCT-ND
Single FETs, MOSFETs MCQ4438-TPMSCT-ND
N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP

N-Channel 60V 8.2A (Ta) 1.25W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCQ4438-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCQ4438-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCQ4438-TP
MOSFET N-CH 60V 8.2A 8SOP

MOSFET N-CH 60V 8.2A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel MOSFET, SOP-8 package

MOSFET N-Channel MOSFET, SOP-8 package

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCQ4438-TPMSDKR-ND MCQ4438-TP MCQ4438-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details