The MCQ4435B-TP is a P-channel power MOSFET in an SOP-8 package, designed for switching applications. It has a drain-source voltage rating of -30 V and a continuous drain current of -8 A at 25°C, reducing to -5 A at 100°C. The device features a maximum total power dissipation of 1.9 W and a junction-to-ambient thermal resistance of 65°C/W. The gate-source voltage is rated at ±20 V, with a threshold voltage ranging from -1 V to -2 V. It meets UL 94 V-0 flammability requirements, is RoHS compliant, and operates within a junction temperature range of -55°C to +150°C. The part is designed for surface mount applications and is suitable for use in automotive and industrial circuits where space and thermal performance are critical.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ4435B-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |