The MCQ4407C is a P-channel MOSFET designed for high-speed switching applications using trench power LV MOSFET technology. It is packaged in an SOP-8 case with dimensions of 6.20 mm maximum length, 5.10 mm maximum width, and 1.75 mm maximum height. The device operates with a drain-source voltage of -30 V, continuous drain current of -12 A at 25°C, and total power dissipation of 2 W. Its on-resistance is 9 mΩ at -10 V gate-source voltage and -12 A drain current. The junction temperature range is -55°C to +150°C, with a thermal resistance of 60°C/W. The product is RoHS compliant and halogen-free, meeting UL 94 V0 flammability standards.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ4407C-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |