Dual N- and P-channel MOSFET in an SOP-8 package, designed for general-purpose switching applications. The device has a drain-source voltage rating of ±100 V, continuous drain current of ±4 A at 25°C and ±2.5 A at 100°C, and a total power dissipation of 1.6 W. Thermal resistance is 78°C/W for the N-channel and 76°C/W for the P-channel. It meets UL 94 V-0 flammability rating and is RoHS compliant. Operating junction temperature ranges from -55°C to +150°C. The part is halogen-free and moisture sensitivity level 1.
DUAL N+P-CHANNEL MOSFET,SOP-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ200NP10L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |