Micro Commercial Components Corp. Single FETs, MOSFETs MCQ18N03-TP

Description
N-Channel 30V 18A 2.5W Surface Mount 8-SOP
Request a Quote Datasheet
Description
N-Channel 30V 18A 2.5W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCQ18N03-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCQ18N03-TPDKR-ND
Single FETs, MOSFETs 353-MCQ18N03-TPDKR-ND
N-Channel 30V 18A 2.5W Surface Mount 8-SOP

N-Channel 30V 18A 2.5W Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCQ18N03-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCQ18N03-TPTR-ND
Single FETs, MOSFETs 353-MCQ18N03-TPTR-ND
N-Channel 30V 18A 2.5W Surface Mount 8-SOP

N-Channel 30V 18A 2.5W Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCQ18N03-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCQ18N03-TPCT-ND
Single FETs, MOSFETs 353-MCQ18N03-TPCT-ND
N-Channel 30V 18A 2.5W Surface Mount 8-SOP

N-Channel 30V 18A 2.5W Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340806-MCQ18N03-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340806-MCQ18N03-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340806-MCQ18N03-TP
Win Source Part Number: 1340806-MCQ18N03-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 4,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Power Dissipation (Max): 2.5W Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCQ18N03 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 18A Rds On (Max) @ Id, Vgs: 5mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1950 pF @ 15 V

Win Source Part Number: 1340806-MCQ18N03-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 4,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 2.5W
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: MCQ18N03
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 18A
Rds On (Max) @ Id, Vgs: 5mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1950 pF @ 15 V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-MCQ18N03-TPDKR-ND 1340806-MCQ18N03-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers