MOSFET N-CH 30V 8-SOP
N-Channel 30V 16A 2.5W Surface Mount 8-SOP
MOSFET N-CH 30V 8-SOP
MOSFET N-Ch Enh FET 30Vds 20Vgs 16A 2.5W
MOSFET N-CH 30V 8-SOP
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-MCQ16N03-TPCT-ND | MCQ16N03-TP | MCQ16N03-TP |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |