N-Channel 60V 12A (Tj) 3.1W Surface Mount 8-SOP
N-Channel 60V 12A (Tj) 3.1W Surface Mount 8-SOP
N-Channel 60V 12A (Tj) 3.1W Surface Mount 8-SOP
MOSFET N-CH 60V 12A 8SOP Product overview: MCQ12N06-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCQ12N06-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011552-MCQ12N06-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tj)
Rds On (Max) @ Id, Vgs: 9mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.1W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1988 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: MCQ12N06-TPMSCT-ND,M
Base Product Number: MCQ12N06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-Ch Enh FET 60Vds 80A 20Vgs 85W
MOSFET N-CH 60V 12A 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-MCQ12N06-TPTR-ND | 278-MCQ12N06-TP | 1011552-MCQ12N06-TP | MCQ12N06-TP | MCQ12N06-TP |
| Product Name | Single FETs, MOSFETs | 60V 12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | 8-SOIC (0.154, 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts |