P-channel MOSFET in SOP-8 package for switching applications, with a drain-source voltage rating of -60 V, continuous drain current of -3.5 A at 25°C, and total power dissipation of 1.73 W. The device features a thermal resistance of 72°C/W, a gate-source voltage limit of ±20 V, and operates over a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The part is supplied in tape and reel packaging with 4,000 pieces per reel.
P-CHANNEL MOSFET,SOP-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ072P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |