The MCQ02P15-TP is a P-channel trench MOSFET in an SOP-8 package, designed for power switching applications. It has a drain-source voltage rating of -150 V and a continuous drain current of -2.0 A at 25°C, reducing to -1.3 A at 100°C. The device features a maximum total power dissipation of 2.5 W and a junction-to-ambient thermal resistance of 50°C/W. Its gate-source voltage is rated at ±20 V, and it meets UL 94 V-0 flammability requirements. The part is RoHS compliant, halogen-free, and has a moisture sensitivity level of 3. Operating junction and storage temperatures range from -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ02P15-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |