The MCPF90N12A is an N-channel MOSFET using Split Gate Trench technology, packaged in a TO-220F case with dimensions of 16.10 mm length, 13.60 mm width, and 10.30 mm height. It has a drain-source voltage rating of 120 V, continuous drain current of 90 A at 25°C, and power dissipation of 78 W. The device features a thermal resistance of 1.6°C/W from junction to case and 62.5°C/W from junction to ambient. It operates over a junction temperature range of -55°C to +150°C, meets UL 94 V-0 flammability rating, and is RoHS compliant. The part has a gate-source threshold voltage of 1.0 to 3.0 V and a drain-source on-resistance of 7 to 11 mΩ at 10 V gate voltage.
N-CHANNEL MOSFET,TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCPF90N12A-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |