MCPF18N20A is an N-channel MOSFET designed for general-purpose switching applications, housed in a TO-220F package with dimensions of 16.30 mm max length, 13.20 mm typ. lead spacing, and 10.70 mm max width. It has a drain-source voltage rating of 200 V, continuous drain current of 18 A at 25°C, and a gate-source voltage limit of ±20 V. The device features a maximum junction temperature of 150°C, thermal resistance of 62.5°C/W junction-to-ambient,
MOSFET N-CHANNEL MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCPF18N20A-BP-ND |
| Product Name | Single FETs, MOSFETs |