Micro Commercial Components Corp. Single FETs, MOSFETs MCPF07N65-BP

Description
N-Channel 650V 7A (Tj) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tj) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCPF07N65-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCPF07N65-BPMS-ND
Single FETs, MOSFETs MCPF07N65-BPMS-ND
N-Channel 650V 7A (Tj) Through Hole TO-220F

N-Channel 650V 7A (Tj) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965361-MCPF07N65-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965361-MCPF07N65-BP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965361-MCPF07N65-BP
Win Source Part Number: 965361-MCPF07N65-BP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 5,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7A (Tj) Rds On (Max) @ Id, Vgs: 1.4Ohm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MCPF07N65-BPMCPF07N6 5BP; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: MCPF07N65-BPMS Base Product Number: MCPF07 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965361-MCPF07N65-BP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 5,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tj)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MCPF07N65-BPMCPF07N65BP;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: MCPF07N65-BPMS
Base Product Number: MCPF07
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCPF07N65-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCPF07N65-BP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCPF07N65-BP
MOSFET N-CH 650V 7A TO220F

MOSFET N-CH 650V 7A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel MOSFET

MOSFET N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCPF07N65-BPMS-ND 965361-MCPF07N65-BP MCPF07N65-BP MCPF07N65-BP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7484QTR - 1020729-AUIRF7484QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers