The MCP80P06Y is a P-channel MOSFET in a TO-220AB(H) package, designed for power switching applications. It features a drain-source voltage rating of -60 V, a continuous drain current of -80 A at 25°C, and a pulsed drain current of -320 A. The device has a drain-source on-resistance of up to 10 mΩ at -4.5 V gate-source voltage and -20 A drain current, with a thermal resistance of 40°C/W from junction to ambient and 1.4°C/W from junction to case. It meets UL 94 V-0 flammability standards and is RoHS compliant. The operating junction temperature range is -55°C to +150°C, and it is halogen-free. The gate-source voltage rating is ±20 V, and it supports single-pulsed avalanche energy of up to 729 mJ.
P-CHANNEL MOSFET,TO-220AB(H)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP80P06Y-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |