MCP75N10Y is an N-channel MOSFET with a 100V drain-source voltage rating and a continuous drain current of 75A at 25°C, designed for high-efficiency switching applications. It is packaged in a TO-220AB (H) case with dimensions of 4.37 to 4.77mm for pin A, 15.10 to 16.10mm for pin D, and 12.75 to 13.80mm for pin O. The device has a thermal resistance of 40°C/W junction-to-ambient and 0.8°C/W junction-to-case. Total power dissipation is 156W, with a single pulsed avalanche energy of 182mJ. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Switching performance includes a total gate charge of 32nC and a reverse recovery charge of 101nC. The operating junction temperature range is -55°C to +150°C.
N-Channel 100V 75A 205W Through Hole TO-220AB (H)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP75N10Y-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |