MCP04N60 is an N-channel MOSFET designed for switching applications, packaged in a TO-220 case with dimensions of 14.22-15.88 mm in height, 9.65-10.67 mm in width, and 12.70-14.73 mm in lead spacing. It has a drain-source voltage rating of 600 V, a continuous drain current of 4.0 A, and a drain-source on-resistance of 2-3 Ω at 10 V gate voltage and 2 A drain current. The device features a specified avalanche energy of 260 mJ, gate-source voltage limit of ±30 V, and thermal resistance of 62.5°C/W. It meets UL 94 V-0 flammability rating, is RoHS compliant with the "P" suffix, and operates across a junction temperature range of -55°C to +150°C.
MOSFET N-Ch FET 600Vds 4.0A 30Vgss 125pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP04N60 |
| Product Name | MOSFET |