MCP012N20YH-BP is an N-channel MOSFET in a TO-220AB(B) package with a drain-source voltage rating of 200 V and a continuous drain current of 67 A at 100°C. It features a junction-to-case thermal resistance of 0.52°C/W and operates from -55°C to +175°C. The device meets UL 94 V-0 flammability ratings and is RoHS compliant with a halogen-free epoxy. Its drain-source on-resistance is 9.7 to 12 mΩ at 10 V gate-source voltage and 50 A drain current. The total gate charge is 50.5 nC, with a reverse recovery time of 135 ns and a single pulsed avalanche energy of 470 mJ.
N-CHANNEL MOSFET,TO-220AB(B)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP012N20YH-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |