MCP012N15YH-BP is an N-channel MOSFET in a TO-220AB(H) package with dimensions of 16.10 mm maximum length, 4.77 mm maximum width, and 13.80 mm maximum height. It has a drain-source voltage rating of 150 V, a continuous drain current of 51 A at 100°C case temperature, and a total power dissipation of 178 W. The device features a split-gate trench structure with a typical on-resistance of 9.6 mΩ at 10 V gate-source voltage and 45 A drain current. Junction temperature operates from -55°C to +150°C, with thermal resistance of 0.7°C/W junction-to-case and 40°C/W junction-to-ambient.
N-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP012N15YH-BPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |