Win Source Part Number: 1078053-MCMN2012A-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 12A
Rds On (Max) @ Id, Vgs: 15mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: DFN2020-6JA
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 4 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: 353-MCMN2012A-TPTR,3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
N-Channel 20V 12A Surface Mount DFN2020-6JA
N-CHANNEL MOSFET Product overview: MCMN2012A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCMN2012A-TP can be used for catalog matching and distributor lookup.
N-CHANNEL MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1078053-MCMN2012A-TP | 353-MCMN2012A-TPTR-ND | 278-MCMN2012A-TP | MCMN2012A-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |