Micro Commercial Components Corp. Single FETs, MOSFETs MCMG66-TP

Description
P-Channel 16V 5.8A (Ta) 1.7W (Ta) Surface Mount DFN2020-6G
Request a Quote Datasheet
Description
P-Channel 16V 5.8A (Ta) 1.7W (Ta) Surface Mount DFN2020-6G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCMG66-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCMG66-TPMSTR-ND
Single FETs, MOSFETs MCMG66-TPMSTR-ND
P-Channel 16V 5.8A (Ta) 1.7W (Ta) Surface Mount DFN2020-6G

P-Channel 16V 5.8A (Ta) 1.7W (Ta) Surface Mount DFN2020-6G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCMG66-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCMG66-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCMG66-TP
MOSFET P-CH 16V 5.8A DFN2020-6G

MOSFET P-CH 16V 5.8A DFN2020-6G

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch TrenchFET -16V 8Vgs -1.0V 290pF

MOSFET P-Ch TrenchFET -16V 8Vgs -1.0V 290pF

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCMG66-TPMSTR-ND MCMG66-TP MCMG66-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8408 - 1149871-AUIRFS8408 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details