Mosfet Array 2 N-Channel 30V 5A 1.4W Surface Mount DFN2020-6L
Mosfet Array 2 N-Channel 30V 5A 1.4W Surface Mount DFN2020-6L
Mosfet Array 2 N-Channel 30V 5A 1.4W Surface Mount DFN2020-6L
MOSFET 2N-CH 30V 5A 6DFN
N-CHANNEL,MOSFETS,DF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCM3400A-TPMSDKR-ND | MCM3400A-TP | MCM3400A-TP |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |