P-channel MOSFET designed for surface-mount applications, featuring an advanced trench cell design and extremely low threshold voltage. Packaged in a DFN2020-6LE case with dimensions of 2.0 mm × 2.0 mm × 0.65 mm. Rated for a drain-source voltage of -30 V, continuous drain current of -5.4 A, and total power dissipation of 1.56 W. Operating junction and storage temperature range from -55°C to +150°C. Thermal resistance is 80°C/W when mounted on a 1 in² pad. RoHS compliant and halogen-free, with epoxy meeting UL 94 V-0 flammability rating.
P-Channel 30V 5.4A 1.56W Surface Mount DFN2020-6LE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCM3006-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |