MCM05N06-TP is an N-channel TrenchFET MOSFET in a DFN2020-6J package measuring 2.10 mm maximum length and width, designed for switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 5 A at 25°C, decreasing to 3 A at 100°C, with a pulsed drain current of 20 A. The device dissipates up to 12.5 W and has a junction-to-case thermal resistance of 10°C/W. Its gate-source voltage is limited to ±20 V, with a threshold voltage ranging from 1 to 2.5 V. The on-resistance is 33 mΩ at 10 V gate drive and 5 A current. It meets moisture sensitivity level 3 and is RoHS compliant, halogen-free, and epoxy-encapsulated to UL 94 V-0 standard. Operable from -55°C to +150°C junction temperature.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCM05N06-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |