MCM040P03L-TP is a P-channel MOSFET in a DFN2020-6LE package measuring 2.10 mm max length and 2.10 mm max width, designed for low-voltage switching applications. It has a drain-source voltage rating of -30 V, a continuous drain current of -10 A at 25°C, and a pulsed drain current of -40 A. The device offers a maximum on-resistance of 60 mΩ at -4.5 V gate drive and 5 A drain current, with a gate threshold voltage ranging from -1 V to -2.5 V. Thermal resistance is 80°C/W junction-to-ambient and 8°C/W junction-to-case. It operates from -55°C to +150°C, complies with RoHS standards, and is halogen-free. The package meets UL 94 V-0 flammability rating and has moisture sensitivity level 3. Tape and reel packaging contains 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCM040P03L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |