The MCGD016NP04L is a dual integrated N- and P-channel MOSFET in a DFN3333-D package measuring 3.25 mm × 3.35 mm, designed for low-voltage switching applications. It operates from -55°C to +150°C junction temperature, with a thermal resistance of 75°C/W junction to ambient and 6.6°C/W and 6.4°C/W junction to case for the N- and P-channels respectively. The N-channel has a 40 V drain-source voltage rating and continuous drain current of 24 A at 25°C, while the P-channel is rated at -40 V and -18 A. Both channels support 19 W and 19.5 W total power dissipation, and exhibit single pulsed avalanche energy of 6.25 mJ. The device is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and is moisture sensitivity level 1.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCGD016NP04L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |