Micro Commercial Components Corp. Single FETs, MOSFETs MCG6D9N04YHQ-TP

Description
N-CHANNEL MOSFET,PDFN3333
Request a Quote
Description
N-CHANNEL MOSFET,PDFN3333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCG6D9N04YHQ is an automotive-qualified N-channel MOSFET using split gate trench technology, housed in a PDFN3333 package measuring 3.3 mm × 3.3 mm. It has a drain-source voltage rating of 40 V, continuous drain current of 50 A at 25°C, and a maximum junction temperature of 175°C. The device features an ultra-low on-resistance of 5.1 to 6.9 mΩ at 10 V gate drive and 20 A drain current, with a thermal resistance of 3°C/W from junction to case. It meets AEC-Q100 qualifications, has a UL 94 V-0 epoxy rating, and is RoHS compliant. The part is moisture-sensitive level 1 and halogen-free.

Datasheet Summary
Powered by GS/AI

The MCG6D9N04YHQ is an automotive-qualified N-channel MOSFET using split gate trench technology, housed in a PDFN3333 package measuring 3.3 mm × 3.3 mm. It has a drain-source voltage rating of 40 V, continuous drain current of 50 A at 25°C, and a maximum junction temperature of 175°C. The device features an ultra-low on-resistance of 5.1 to 6.9 mΩ at 10 V gate drive and 20 A drain current, with a thermal resistance of 3°C/W from junction to case. It meets AEC-Q100 qualifications, has a UL 94 V-0 epoxy rating, and is RoHS compliant. The part is moisture-sensitive level 1 and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCG6D9N04YHQ-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG6D9N04YHQ-TPTR-ND
Single FETs, MOSFETs 353-MCG6D9N04YHQ-TPTR-ND
N-CHANNEL MOSFET,PDFN3333

N-CHANNEL MOSFET,PDFN3333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCG6D9N04YHQ-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details