Micro Commercial Components Corp. Single FETs, MOSFETs MCG6D0P03L-TP

Description
P-CHANNEL MOSFET,DFN3333
Request a Quote
Description
P-CHANNEL MOSFET,DFN3333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel MOSFET in a DFN3333 package measuring 3.2 mm x 3.3 mm with a drain-source voltage rating of -30 V, continuous drain current of -75 A at 25°C and -47 A at 100°C, and power dissipation of 50 W. Thermal resistance is 2.48°C/W junction-to-case and 60°C/W junction-to-ambient. The device features a gate threshold voltage range of -1.3 V to -2.3 V, on-resistance of 4.7 mΩ at -10 V gate drive, and total gate charge of 113 nC. It meets UL 94 V-0 flammability rating and is RoHS compliant and halogen-free. Operating and storage junction temperature range is -55°C to +150°C. The part number includes a trailing tape and reel packing code, not detailed in the specifications. Summary reflects the MCG6D0P03L series characteristics.

Datasheet Summary
Powered by GS/AI

P-channel MOSFET in a DFN3333 package measuring 3.2 mm x 3.3 mm with a drain-source voltage rating of -30 V, continuous drain current of -75 A at 25°C and -47 A at 100°C, and power dissipation of 50 W. Thermal resistance is 2.48°C/W junction-to-case and 60°C/W junction-to-ambient. The device features a gate threshold voltage range of -1.3 V to -2.3 V, on-resistance of 4.7 mΩ at -10 V gate drive, and total gate charge of 113 nC. It meets UL 94 V-0 flammability rating and is RoHS compliant and halogen-free. Operating and storage junction temperature range is -55°C to +150°C. The part number includes a trailing tape and reel packing code, not detailed in the specifications. Summary reflects the MCG6D0P03L series characteristics.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCG6D0P03L-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG6D0P03L-TPTR-ND
Single FETs, MOSFETs 353-MCG6D0P03L-TPTR-ND
P-CHANNEL MOSFET,DFN3333

P-CHANNEL MOSFET,DFN3333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCG6D0P03L-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16411Q3 N-Channel NexFET™ Power MOSFET - CSD16411Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
Single IGBTs - 448-AIKQB120N75CP2AKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details