MCG6D0N03YL-TP is an N-channel MOSFET using Split Gate Trench technology in a PDFN3333-B package, measuring 3.3 mm by 3.3 mm. It has a continuous drain current of 45 A at 25°C and 28 A at 100°C, a drain-source voltage rating of 30 V, and a gate-source voltage rating of ±20 V. The device dissipates up to 38 W with a junction-to-case thermal resistance of 3.3°C/W. It features a low on-resistance of 4.6 mΩ at VGS = 10 V and ID = 20 A, with a total gate charge of 12.4 nC. The MOSFET is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Operating and storage junction temperatures range from -55°C to +150°C.
N-CHANNEL MOSFET,PDFN3333-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG6D0N03YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |