P-Channel 20V 55A 3.2W (Ta), 38W (Tc) Surface Mount DFN3333-8
P-Channel 20V 55A 3.2W (Ta), 38W (Tc) Surface Mount DFN3333-8
P-Channel 20V 55A 3.2W (Ta), 38W (Tc) Surface Mount DFN3333-8
P-CHANNEL MOSFET, DFN3333
P-CHANNEL MOSFET, DFN3333
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 353-MCG55P02A-TPDKR-ND | MCG55P02A-TP | MCG55P02A-TP |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | 8-VDFN Exposed Pad | Surface Mount | 8-VDFN Exposed Pad |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |