The MCG2D5N04YL is an N-channel MOSFET using Split Gate Trench technology, packaged in a DFN3333 with dimensions of 3.20-3.30 mm in length and width. It has a drain-source voltage rating of 40 V and a continuous drain current of 135 A at 25°C junction temperature, reducing to 95 A at 100°C. The device exhibits a typical on-resistance of 2.5 mΩ at 10 V gate-source voltage and 20 A drain current. Thermal resistance is 1.8°C/W from junction to case and 65°C/W from junction to ambient on a 1 in² FR-4 board. The junction and storage temperature range is -55°C to +175°C. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,DFN3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG2D5N04YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |