Micro Commercial Components Corp. P-Channel MOSFET Transistor MCG25P06Y-TP

Description
P-CHANNEL MOSFET,DFN3333 Product overview: MCG25P06Y-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG25P06Y-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CHANNEL MOSFET,DFN3333 Product overview: MCG25P06Y-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG25P06Y-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
278-MCG25P06Y-TP
P-Channel MOSFET Transistor 278-MCG25P06Y-TP
P-CHANNEL MOSFET,DFN3333 Product overview: MCG25P06Y-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG25P06Y-TP can be used for catalog matching and distributor lookup.

P-CHANNEL MOSFET,DFN3333 Product overview: MCG25P06Y-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG25P06Y-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1107066-MCG25P06Y-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1107066-MCG25P06Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1107066-MCG25P06Y-TP
Win Source Part Number: 1107066-MCG25P06Y-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A Rds On (Max) @ Id, Vgs: 50mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 60W (Tj) Package / Case: 8-VDFN Exposed Pad Supplier Device Package: DFN3333 Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: 353-MCG25P06Y-TPTR,3 53-MCG25P06Y-TPCT,35 3-MCG25P06Y-TPDKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1107066-MCG25P06Y-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 25A
Rds On (Max) @ Id, Vgs: 50mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 60W (Tj)
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: DFN3333
Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: 353-MCG25P06Y-TPTR,353-MCG25P06Y-TPCT,353-MCG25P06Y-TPDKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG25P06Y-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG25P06Y-TPTR-ND
Single FETs, MOSFETs 353-MCG25P06Y-TPTR-ND
P-Channel 60V 25A 60W (Tj) Surface Mount DFN3333

P-Channel 60V 25A 60W (Tj) Surface Mount DFN3333

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG25P06Y-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG25P06Y-TPCT-ND
Single FETs, MOSFETs 353-MCG25P06Y-TPCT-ND
P-Channel 60V 25A 60W (Tj) Surface Mount DFN3333

P-Channel 60V 25A 60W (Tj) Surface Mount DFN3333

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG25P06Y-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG25P06Y-TPDKR-ND
Single FETs, MOSFETs 353-MCG25P06Y-TPDKR-ND
P-Channel 60V 25A 60W (Tj) Surface Mount DFN3333

P-Channel 60V 25A 60W (Tj) Surface Mount DFN3333

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCG25P06Y-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCG25P06Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCG25P06Y-TP
P-CHANNEL MOSFET,DFN3333

P-CHANNEL MOSFET,DFN3333

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-MCG25P06Y-TP 1107066-MCG25P06Y-TP 353-MCG25P06Y-TPTR-ND MCG25P06Y-TP
Product Name P-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 73500 milliwatts 60000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details