The MCG05N20 is an N-channel MOSFET designed for switching applications, housed in a DFN3333 package measuring 3.20 to 3.30 mm on each side. It has a drain-source voltage rating of 200 V and a continuous drain current of 5 A at 25°C, dropping to 3.2 A at 100°C. The device supports a pulsed drain current of 20 A and dissipates up to 54 W with a junction-to-case thermal resistance of 2.3°C/W. Its gate-source voltage is rated to ±20 V, and it features a threshold voltage range of 1.0 to 2.0 V. The MOSFET meets UL 94 V-0 flammability requirements, is RoHS compliant, and operates within a junction temperature range of -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG05N20-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |