MCG029N06L-TP is an N-channel MOSFET in a DFN3333 package, designed for low on-resistance switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 18 A at 25°C. The device features a typical on-resistance of 29 mΩ at 10 V gate-source voltage and 35 mΩ at 4.5 V gate-source voltage. Thermal resistance is 60°C/W junction to ambient and 6.7°C/W junction to case. The operating junction temperature range is -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,DFN3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG029N06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |