N-channel MOSFET in a PDFN3333 package designed for power switching applications, with a drain-source voltage rating of 60 V, continuous drain current of 30 A at 25°C and 19 A at 100°C, and total power dissipation of 59 W. The device features a thermal resistance of 60°C/W junction-to-ambient and 2.1°C/W junction-to-case, with a gate-source voltage rating of ±20 V and a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,PDFN3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG018N06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |