MCG012N04LHE3-TP is an AEC-Q101 qualified N-channel MOSFET in a PDFN3333 package, designed for automotive applications. It has a drain-source voltage rating of 40 V and a continuous drain current of 30 A at 25°C, reducing to 19 A at 100°C. The device features a typical on-resistance of 12.5 mΩ at 4.5 V gate drive and 15 A current. Thermal resistance is 60°C/W junction-to-ambient and 3.6°C/W junction-to-case. It operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is halogen-free, and RoHS compliant. The device includes a reverse recovery time of 12 ns and total gate charge of 21.4 nC.
N-CHANNEL MOSFET,PDFN3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG012N04LHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |